EN
  • EN
  • DE

TVP5146M2IPFP

Part No TVP5146M2IPFP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description NTSC/PAL/SECAM 4×10-Bit Digital Video Decoder With Macrovision™ Detection, YPbPr Inputs, 5-Line Comb Filter, and SCART Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Video Decoder
Applications Monitors, TV
Operating Supply Voltage 1.8V, 3.3V
Voltage - Supply, Digital 1.8V, 3.3V
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 1275029-TVP5146M2IPFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TVP5146M2
Introduction Date January 11, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TVP5146M2IPFP CAD Model

Description

Product Overview: TVP5146M2IPFP by Texas Instruments

The TVP5146M2IPFP is a high-quality, advanced video decoder produced by Texas Instruments (TI), designed to offer exceptional video decoding capabilities for a variety of applications. This decoder is capable of digitizing analog video signals from sources such as composite, S-Video, and component video inputs into digital video outputs. The TVP5146M2IPFP supports NTSC, PAL, and SECAM video formats, making it a versatile solution for global video applications.

Key Features

  • Multi-Format Support: The TVP5146M2IPFP is compatible with a wide range of standard-definition video formats including NTSC, PAL, and SECAM. This allows for seamless integration into various international products and systems.
  • High-Quality Video Decoding: With its advanced 10-bit ADC and 5-line comb filter, the TVP5146M2IPFP ensures high-quality video decoding that results in clear and crisp images with minimized artifacts.
  • Flexible Video Inputs: The device offers multiple input channels for composite, S-Video, and component video signals, providing flexibility for different video sources.
  • Macrovision Detection: It includes Macrovision copy protection detection, which is crucial for applications that need to comply with content protection standards.
  • Programmable Video Output Formats: The decoder supports programmable output formats including ITU-R BT.656 for easy integration with digital video processors and other downstream components in the video signal chain.

Applications

The TVP5146M2IPFP is ideal for a range of applications where reliable and high-quality video decoding is essential. These include:

  • Digital video recorders (DVRs)
  • Set-top boxes
  • Video surveillance systems
  • Video conferencing equipment
  • Automotive infotainment systems

Package and Quality

The TVP5146M2IPFP is offered in a 80-pin PFP (Plastic Quad Flat Pack) package, ensuring robustness and durability for industrial-grade applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

With its comprehensive feature set and Texas Instruments' reputation for quality, the TVP5146M2IPFP stands out as a top choice for designers looking to incorporate a reliable video decoder into their systems.

You May Also Be Interested in

Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.6008
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3531 $61.0593
6+ $16.7000 $100.2000
10+ $16.1781 $161.7810
13+ $15.6562 $203.5306
17+ $15.1344 $257.2848
23+ $13.5687 $312.0801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess