EN
  • EN
  • DE
  • IT

F59L2G81A-25T

Part No F59L2G81A-25T
Manufacturer ESMT
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823084-F59L2G81A-25T
Ultra Librarian 3D Model Ultra Librarian F59L2G81A-25T CAD Model

Description

The F59L2G81A-25T is a 2Gbit (256M x 8) NAND Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology Inc.). It's a non-volatile memory solution ideal for embedded systems and storage applications, offering high density and reliable data storage.

Applications

  • Embedded Systems: Used as storage for firmware, configuration data, and application code.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for storing user data and operating systems.
  • Solid State Drives (SSDs): Can be used in conjunction with other NAND flash chips in low-capacity SSDs.
  • USB Flash Drives: Utilized as the primary storage component in USB drives.
  • Memory Cards: Employed in SD cards and other memory card formats for digital cameras, music players, and other consumer electronics.

Features

  • Density: 2Gbit (256M x 8) capacity providing ample storage space.
  • Page Size: Typically features a page size of 2KB or 4KB, optimizing read and write operations.
  • Interface: Standard NAND flash interface for easy integration with memory controllers.
  • Voltage: Operates on a 3.3V power supply, common in many embedded systems.
  • Endurance: Offers a specified number of program/erase cycles, ensuring reliable data retention.
  • Operating Temperature: Designed to operate within a specified temperature range, suitable for various environments.
  • Package: Available in various package types such as TSOP or BGA for surface mounting.

Benefits

  • High Density: Provides significant storage capacity in a compact form factor.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data persistence.
  • Fast Access Times: Offers relatively fast read and write speeds compared to other non-volatile memory technologies.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Cost-Effective: Provides a cost-efficient solution for mass storage applications.
  • Reliable Data Storage: Built with error correction codes (ECC) to ensure data integrity.

Additional Details

The F59L2G81A-25T utilizes NAND flash technology, which stores data in memory cells arranged in blocks and pages. Error correction codes (ECC) are implemented to detect and correct errors that may occur during read and write operations. The “-25T” suffix likely refers to the speed grade (e.g., 25ns access time) or a specific operating temperature range. Refer to the official ESMT datasheet for precise specifications, including timing characteristics, power consumption details, and reliability data. It is crucial to consult the datasheet for proper implementation and to ensure compatibility with the target application.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9845 $59.6900
42+ $2.7916 $117.2472
65+ $2.6958 $175.2270
93+ $2.5029 $232.7697
120+ $2.4070 $288.8400
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess