EN
  • EN
  • DE

M14D5121632A-2.5BI

Part No M14D5121632A-2.5BI
Manufacturer ESMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1404+
Reference case BGA
Manufacturer ESMT
Win Source Part Number 724868-M14D5121632A-2.5BI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M14D5121632A-2.5BI CAD Model

Description

The M14D5121632A-2.5BI is a 512Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT (Elite Semiconductor Memory Technology). This memory chip is designed for applications requiring high-speed data access and storage, such as networking equipment, graphics cards, and embedded systems.

Applications

  • Networking Devices (Routers, Switches)
  • Graphics Cards
  • Embedded Systems
  • Digital Signal Processing (DSP) Applications
  • Industrial Control Systems

Features

  • 512Mbit Capacity: Provides substantial memory storage.
  • x16 Data Width: Supports wide data transfers for improved performance.
  • SDRAM Technology: Offers high-speed synchronous operation.
  • Operating Frequency: Specified for a particular speed grade.
  • Low Power Consumption: Suitable for energy-sensitive applications.

Benefits

  • High-Speed Data Access: Enables fast and efficient data processing.
  • Increased System Performance: Improves overall system responsiveness and throughput.
  • Large Memory Capacity: Allows for storing large amounts of data.
  • Reduced System Cost: Provides a cost-effective memory solution.

Technical Specifications

The M14D5121632A-2.5BI typically operates at a voltage of 2.5V and is available in a FBGA (Fine-Pitch Ball Grid Array) package. The specific operating frequency varies depending on the speed grade of the chip. The device supports various SDRAM features such as burst mode operation and auto-refresh.

This SDRAM chip is suitable for a wide range of applications that require high-speed and reliable memory storage. Its large capacity and low power consumption make it an ideal choice for both embedded and high-performance computing environments.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess