EN
  • EN
  • DE

ESP32-WROVER-IB (8MB)

Part No ESP32-WROVER-IB (8MB)
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-D0WD, 64MBITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Manufacturer Espressif
Series ESP32
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 38-SMD Module
Family Name ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 1965-ESP32-WROVER-IB(8MB)DKR, 1965-ESP32-WROVER-IB(M213DH6464UH3Q0)DKR-ND, 1965-ESP32-WROVER-IB(M213DH6464UH3Q0)CT-ND, 1965-ESP32-WROVER-IB(8MB)CT, 1965-ESP32-WROVER-IB(8MB)TR, 1965-ESP32-WROVER-IB(M213DH6464UH3Q0)TR-ND, ESP32-WROVER-IB (M213DH6464UH3Q0)
Quantity per package 650
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845047-ESP32-WROVER-IB (8MB)
Ultra Librarian 3D Model Ultra Librarian ESP32-WROVER-IB (8MB) CAD Model

Description

It is a transceiver module that operates at 2.4GHz to 2.5GHz and features Bluetooth v4.2 +EDR, Class 1, 2 and 3, and WiFi 802.11b/g/n. This module is part of the ESP32 family and is not for new designs.

  • Frequency: 2.4GHz to 2.5GHz
  • Wireless Connectivity: Bluetooth v4.2 +EDR, Class 1, 2 and 3, and WiFi 802.11b/g/n
  • Family: ESP32
  • Status: Not for new designs
  • Package: 38-SMD Module
  • Quantity per Package: 650
  • Application: RF/IF and RFID

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess