EN
  • EN
  • DE

ESP8285

Part No ESP8285
Manufacturer Espressif
Catalog Miscellaneous
Description 32-bit MCU & 2.4 GHz Wi-Fi SoCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Espressif
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822944-ESP8285
Ultra Librarian 3D Model Ultra Librarian ESP8285 CAD Model

Description

The ESP8285 is a highly integrated Wi-Fi System-on-Chip (SoC) solution from Espressif. It features a complete and self-contained Wi-Fi networking capability, allowing it to be used as a standalone application, or as an auxiliary processor offloading Wi-Fi networking functions from another host microcontroller. It is designed for mobile devices, wearable electronics, and IoT applications requiring low power consumption and a compact footprint.

Applications

  • Smart home devices (e.g., smart plugs, light switches, thermostats).
  • Wearable electronics (e.g., smartwatches, fitness trackers).
  • Industrial automation and control systems.
  • Wireless sensor networks for environmental monitoring.
  • IP cameras and video streaming devices.
  • Internet of Things (IoT) projects and prototyping.

Features

  • 802.11 b/g/n Wi-Fi: Supports standard Wi-Fi protocols for wireless connectivity.
  • Integrated TCP/IP Protocol Stack: Simplifies network communication and reduces development effort.
  • 1MB Flash Memory: Provides ample storage for firmware and application data.
  • Operating Voltage: Operates at 3.3V.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Support for STA/AP/STA+AP Modes: Flexible network configuration options.
  • Various Peripheral Interfaces: Includes GPIO, I2C, SPI, UART, and PWM for interfacing with external devices.

Benefits

  • Cost-Effective Solution: Provides a complete Wi-Fi solution at a competitive price.
  • Easy to Integrate: Simplifies integration into existing systems and accelerates development.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile Functionality: Suitable for a wide range of IoT applications.
  • Large Community Support: Extensive documentation and community support are available for developers.
  • Over-the-Air (OTA) Firmware Updates: Allows for remote firmware updates and maintenance.

Additional Details

The ESP8285 contains a Tensilica L106 32-bit RISC processor core. It supports WEP, WPA/WPA2 security protocols. The module's dimensions and pin configurations are detailed in the Espressif datasheet. Firmware can be developed using the ESP8266 SDK, with numerous libraries and examples available.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7302 $60.5570
85+ $1.4195 $120.6575
130+ $1.3756 $178.8280
175+ $1.3306 $232.8550
225+ $1.2867 $289.5075
305+ $1.1538 $351.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess