EN
  • EN
  • DE

EFA04-63-ASS

Part No EFA04-63-ASS
Manufacturer Essentra Components
Catalog Cables, Wires Management Fiber Optic Cables
Description FIBER OPTIC ISOLATOR CLIP GRN / Fiber Optic Isolator Clip Rivet or Screw Mount, Self-Adhesive Pads Included
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Fiber Optic Cables
Mfr Essentra Components
Series Richco, EFA04
Package Bulk
Product Status Active
Type Isolator Clip
Specifications 5.5mm Clip, Green
Features Rivet or Screw Mount, Self-Adhesive Pads Included
Base Product Number EFA04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1364183-EFA04-63-ASS
Ultra Librarian 3D Model Ultra Librarian EFA04-63-ASS CAD Model

Description

The EFA04-63-ASS is an Isolator Clip from Essentra Components.

  • Manufacturer: Essentra Components
  • Product: Isolator Clip
  • Series: Richco EFA04
  • Application: Cable and Wire Management, Fiber Optic
  • Size: 5.5mm
  • Color: Green
  • Mounting: Rivets, Screws, Self-Adhesive Pads (Included)
  • Packaging: Bulk
  • Product Status: Active
  • REACH Affected: No
  • ECCN: EAR99

You May Also Be Interested in

Essentra Components
FIBER OPTIC BRACKET 2 PRONG / Fiber Optic Bracket Flame Retardant
Need more? Email Us
Essentra Components
FIBER OPTIC BRACKET 2MM NAT
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE TRAY KIT
Need more? Email Us
Essentra Components
FIBER OPTIC COUPLER CLIP BLK / Fiber Optic Coupler Clip Self-Adhesive Pads Included
Lowest to $15.9131
Essentra Components
FIBER OPTIC SPLICE CLR / Fiber Optic Splice Heat Shrinkable
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE HOLDER
Need more? Email Us
Essentra Components
FIBER OPTIC MULT BRACKET SLOT
Need more? Email Us
Essentra Components
FIBER OPTIC TUBING BEND LIMIT
Need more? Email Us
HellermannTyton
FIBER OPTIC SPLICE SLEEVE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess