EN
  • EN
  • DE
  • IT

SR-3100B

Part No SR-3100B
Manufacturer Essentra Components
Catalog Modular Connectors - Accessories
Description RIVET SNAP 0.394" NYLON BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Snap Rivet
Rivet Diameter 0.118" (3.00mm)
Rivet Length 0.394" (10.01mm)
Head Diameter 0.252" (6.40mm)
Head Height 0.062" (1.57mm) 1/16"
Hole Diameter 0.124" (3.15mm)
Grip Range 0.295" to 0.335" (7.49mm to 8.51mm)
Color Black
Material Nylon
Win Source Part Number 101745-SR-3100B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR-3100B CAD Model

Description

The Essentra Components 101745-SR-3100B is a snap rivet that comes in black color.

  • Color: Black
  • Material: Nylon
  • Rivet Diameter: 0.118 inches (3.00mm)
  • Rivet Length: 0.394 inches (10.01mm)
  • Head Diameter: 0.252 inches (6.40mm)
  • Head Height: 0.062 inches (1.57mm) 1/16 inches
  • Hole Diameter: 0.124 inches (3.15mm)
  • Grip Range: 0.295 inches to 0.335 inches (7.49mm to 8.51mm)
  • Category: Hardware, Fasteners, and Accessories
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
Amphenol
CONN GASKET FOR RJ11F SERIE RCPT
Need more? Email Us
Molex, LLC
CONN CAP FOR MODULAR RJ45 JACK
Need more? Email Us
Wurth Electronics Inc
CONN CAP FOR RJ45 CONNECTORS
Lowest to $0.8732
Amphenol
CONN DUST CAP FOR MRJ SER RCPT
Need more? Email Us
Phoenix Contact
CONN STRAIN RELIEF FOR RJ45 PLUG
Need more? Email Us
Phoenix Contact
CONN PROTECT CAP FOR RJ45 PLUGS
Need more? Email Us
TE Connectivity
CONN CAP FOR RJ45 PLUGS CIRCULAR
Need more? Email Us
Amphenol CONEC
CONN CAP FOR RJ45 CONNECTORS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess