EN
  • EN
  • DE

ETA1061S2G

Part No ETA1061S2G
Manufacturer ETA Semiconductor Limited
Catalog DC DC Converters
Description Boost 1.076MHz~1.4MHz Adjustable 1A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOT-23-6
Operating Temperature -40℃~+85℃
Function Boost
Frequency - Switching 1.076MHz~1.4MHz
Number of Outputs 1
Features Load disconnect;Overcurrent Protection;Hiccup current limiting;Light load efficient mode
Output Type Adjustable
Topology Boost
Operating Voltage 550mV~5V
Switch Tube (Built-In/External) Built-in
Output Current 1A
Quiescent Current 1uA
Ultra Librarian 3D Model Ultra Librarian ETA1061S2G CAD Model

Description

02153.15MXEP Product Description

The 02153.15MXEP is a premium-quality fuse providing optimal circuit protection in advanced electronic devices. Known for its efficient performance, this fuse is a reliable choice for guarding sensitive circuits against overcurrent conditions.

Features and Benefits

  • Enhanced Reliability: Ensures continuous protection with high precision interruption.
  • Compact and Efficient Design: Provides easy integration into compact electronic systems.
  • Ideal for High-Performance Devices: Suits applications requiring rapid fault response.

Applications

  • Data Communication Equipment
  • Audio/Visual Equipment
  • Instrumentation
  • Security Systems

Additional Details

This fuse is crafted to deliver exceptional protection and performance, maintaining the integrity and functionality of critical electronic systems.

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER +/-15V 990MW
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-24V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 24V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 3.3V 40W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 3.3V 40W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1194 $50.1480
1,025+ $0.0980 $100.4500
1,585+ $0.0949 $150.4165
2,180+ $0.0919 $200.3420
2,820+ $0.0888 $250.4160
3,770+ $0.0796 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,400 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess