EN
  • EN
  • DE

19-22/R6G6C-A30/2T

Part No 19-22/R6G6C-A30/2T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035167-19-22/R6G6C-A30/2T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19-22/R6G6C-A30/2T CAD Model

Description

The 19-22/R6G6C-A30/2T is a surface-mount LED manufactured by Everlight Electronics. This LED is designed for applications requiring a red light source with high reliability and consistent performance. It is commonly used in various indicator and display applications.

Applications

  • Indicator Lights: Used in consumer electronics, industrial equipment, and automotive dashboards.
  • Signage: Employed in illuminated signs and displays for commercial and public spaces.
  • Automotive Lighting: Found in interior and exterior lighting applications such as brake lights and turn signals.
  • General Lighting: Used in various lighting fixtures and decorative lighting.
  • Safety Equipment: Integrated into safety devices requiring a visible red indicator.

Features

  • Red Color: Emits a red light with a dominant wavelength typically around 625 nm.
  • Surface Mount Technology (SMT): Designed for easy and efficient PCB assembly.
  • Compact Size: Allows for high-density mounting in space-constrained applications.
  • High Brightness: Delivers a high luminous intensity for clear visibility.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Low Power Consumption: Energy-efficient operation reduces overall power usage.
  • Long Lifespan: Offers extended operational life for reliable performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Enhanced Visibility: High brightness ensures clear indication and display.
  • Efficient Assembly: SMT design simplifies the manufacturing process.
  • Space Saving: Compact size allows for integration in small devices.
  • Uniform Illumination: Wide viewing angle provides consistent light output.
  • Energy Efficiency: Low power consumption reduces operating costs.
  • Reliable Performance: Long lifespan ensures consistent operation over time.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The 19-22/R6G6C-A30/2T LED is designed with high-quality materials to ensure durability and reliable performance. Its compact size and SMT design make it easy to integrate into a variety of electronic devices. The LED's high brightness and wide viewing angle provide clear and uniform illumination, making it suitable for indicator lights, signage, and automotive applications where a distinct red light is required.

Electrical Specifications (Typical):

  • Forward Voltage: Typically 1.8 V to 2.2 V.
  • Forward Current: Typically 20 mA.
  • Luminous Intensity: Varies depending on color and specific part number; refer to the datasheet for exact values.

Optical Specifications (Typical):

  • Dominant Wavelength: Typically 625 nm (Red).
  • Viewing Angle: Typically 120 degrees.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
IBM
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess