EN
  • EN
  • DE

EL3021S(TA)

Part No EL3021S(TA)
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Triac, SCR Output
Description Triac AC-OUT 1-CH 400V 6-Pin PDIP SMD T/R / OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 100V/μs (Typ)
Current - LED Trigger (Ift) (Max) 15mA
Current - On State (It (RMS)) (Max) 100mA
Current - Hold (Ih) 250μA (Typ)
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
Win Source Part Number 1036048-EL3021S(TA)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name EL3021S
Introduction Date August 19, 2008
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EL3021S(TA) CAD Model

Description

The EL3021S(TA) is a Triac Driver Optocoupler manufactured by Everlight Electronics Co., Ltd. It consists of an infrared emitting diode optically coupled to a monolithic silicon detector performing the function of a zero voltage crossing Triac driver. It's designed for interfacing logic circuitry to equipment powered from AC mains.

Applications:

  • Solid-state relays (SSRs): Used as a driver to switch AC loads without mechanical contacts.
  • Industrial controls: Employed in controlling various industrial equipment such as heaters, lights, and motors.
  • Lighting control: Used in dimming circuits and other lighting control applications.
  • AC motor drives: Provides isolation and control for AC motor drive circuits.
  • Solenoid/valve control: Controls solenoids and valves in industrial and automation systems.

Features:

  • Zero-crossing detection: Reduces electromagnetic interference (EMI) by switching the Triac only when the AC voltage is near zero.
  • High isolation voltage: Provides electrical isolation between the input control circuit and the AC load circuit.
  • High blocking voltage: Can withstand high AC voltages without breakdown.
  • Compact package: Available in surface mount packages (like TA), saving board space.
  • Safety approvals: Typically UL, VDE, and/or CSA approved for safety compliance.

Benefits:

  • Reduced EMI: Zero-crossing detection minimizes the generation of electromagnetic interference.
  • Electrical Isolation: Provides safe and reliable isolation between control and load circuits.
  • Increased System Reliability: Protects sensitive control circuits from voltage transients and noise from the AC line.
  • Simplified Design: Simplifies the design of AC control circuits.
  • Long Service Life: Solid-state construction ensures long and reliable operation.

Technical Specifications (Typical):

  • Peak Blocking Voltage: 400V
  • Isolation Voltage: 5000 VRMS
  • On-State Current: 100 mA
  • Trigger Current (IFT): 2 mA
  • Holding Current (IH): 200 μA
  • Operating Temperature Range: -55°C to +100°C
  • Package Type: SOP-6 or equivalent surface mount package (TA indicates tape and reel packaging).

Note: Refer to the official Everlight Electronics Co., Ltd. datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
ON Semiconductor
4-Pin Full Pitch Mini-Flat Package Random-Phase Triac Driver Output Optocouplers | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.7785
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.5206
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Sharp Microelectronics
Lowest to $1.3583
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Lowest to $0.5876
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2520 $50.4000
485+ $0.2068 $100.2980
750+ $0.2003 $150.2250
1,035+ $0.1939 $200.6865
1,335+ $0.1874 $250.1790
1,790+ $0.1680 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess