EN
  • EN
  • DE

EL3H7(C)TA

Part No EL3H7(C)TA
Manufacturer Everlight Electronics Co Ltd
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
RoHS State Request Verification
Win Source Part Number 759265-EL3H7(C)TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL3H7(C)TA CAD Model

Description

The EL3H7(C)TA is a high-isolation voltage, single-channel solid-state relay (SSR) manufactured by Everlight Electronics Co., Ltd. It's designed to provide electrical isolation between a low-voltage control circuit and a high-voltage load circuit, making it suitable for a variety of applications requiring safe and reliable switching.

Applications:

  • Industrial Control Systems: Used for switching motors, solenoids, and other industrial loads.
  • Home Appliances: Employed in appliances such as washing machines, refrigerators, and air conditioners for controlling various functions.
  • Lighting Control: Used for switching lights on and off in lighting systems.
  • Telecommunications Equipment: Integrated into telecommunications devices for switching signals and loads.
  • Medical Equipment: Used in medical devices for switching circuits and loads safely.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits.
  • Zero-Crossing Detection: Switches the load at the zero-crossing point of the AC waveform to minimize noise and EMI.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the relay.
  • High Load Current: Capable of switching relatively high load currents.
  • Compact Package: Small package size allows for easy integration into various devices.
  • Optically Isolated: Uses optical isolation to provide electrical isolation and prevent ground loops.

Benefits:

  • Enhanced Safety: Provides electrical isolation for safe operation.
  • Reduced Noise: Zero-crossing detection minimizes noise and EMI.
  • Increased Efficiency: Low on-resistance minimizes power dissipation.
  • Reliable Switching: Solid-state design provides reliable and long-lasting switching performance.
  • Easy to Use: Simple control interface for easy integration.
  • Long Lifespan: Solid-state relays have a longer lifespan compared to electromechanical relays.

Additional Details:

The EL3H7(C)TA typically uses an LED and a phototriac as the input and output components, respectively. The isolation voltage is typically several thousand volts. The operating temperature range is usually between -40°C and +85°C. The trigger current, i.e., the current required to activate the LED and switch the relay, is typically a few milliamperes. The output voltage and current ratings vary depending on the specific version of the relay. The zero-crossing detection feature helps to reduce transient voltages and current surges, which can damage the load or the relay. The solid-state design eliminates the need for moving parts, making the relay more reliable and durable.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess