EN
  • EN
  • DE

EL6N139

Part No EL6N139
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822419-EL6N139
Ultra Librarian 3D Model Ultra Librarian EL6N139 CAD Model

Description

The EL6N139 is a high-speed optocoupler manufactured by Everlight Electronics. It consists of an infrared emitting diode (IRED) optically coupled to a high-gain integrated photodetector. This configuration provides high-speed data transmission with excellent common-mode transient immunity and electrical isolation.

Applications

  • High-Speed Data Communication
  • Digital Logic Isolation
  • Microprocessor System Interface
  • Line Receivers
  • Switching Power Supplies
  • Industrial Control Systems

Features

  • High Speed: 1 Mbps Data Rate
  • High Common Mode Transient Immunity: 10,000 V/µs
  • Guaranteed AC Performance: Over Temperature, 0°C to 70°C
  • Wide Supply Voltage Range: 4.5V to 5.5V
  • Open Collector Output
  • DIP-8 Package

Benefits

  • Fast Data Transmission: Supports high-speed data rates for efficient communication.
  • Robust Noise Immunity: Provides reliable operation in noisy environments with high common-mode transient immunity.
  • Electrical Isolation: Ensures electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and surges.
  • Wide Operating Temperature: Operates reliably over a wide temperature range.
  • Easy to Use: Open collector output simplifies interfacing with various logic families.

Additional Details

The EL6N139 optocoupler is designed for high-speed digital applications where electrical isolation and noise immunity are critical. The open-collector output requires a pull-up resistor to establish a defined output voltage level. The datasheet provides detailed information on application circuits, performance characteristics, and package dimensions. Proper PCB layout and decoupling techniques are important to minimize noise and ensure optimal performance. It offers a reliable and efficient solution for isolating digital signals in demanding environments.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess