EN
  • EN
  • DE

EL817S1(B)(TU)-F

Part No EL817S1(B)(TU)-F
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822433-EL817S1(B)(TU)-F
Ultra Librarian 3D Model Ultra Librarian EL817S1(B)(TU)-F CAD Model

Description

The EL817S1(B)(TU)-F is a single-channel optocoupler manufactured by Everlight Electronics Co., Ltd. This device provides electrical isolation between input and output circuits using an infrared emitting diode (IRED) and a phototransistor. It's designed to protect sensitive electronic components from voltage spikes, surges, and noise, ensuring stable and reliable system operation.

Applications:

  • Industrial Automation: Isolates control signals in automated machinery and equipment.
  • Power Supplies: Provides feedback isolation in switching power supplies and inverters.
  • Motor Control Circuits: Isolates control signals in motor drives.
  • Digital Logic Isolation: Isolates digital inputs and outputs in various electronic systems.
  • Communication Equipment: Protects communication lines from voltage surges and noise.

Features:

  • High Isolation Voltage: Offers excellent electrical isolation for enhanced safety.
  • Surface Mount Package: Designed for automated assembly and compact PCB layouts.
  • Current Transfer Ratio (CTR): Provides a specified CTR range for efficient signal transfer.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • Compact Design: Suitable for high-density circuit board applications.

Benefits:

  • Enhanced System Reliability: Protects circuits from voltage transients and surges.
  • Improved Noise Immunity: Reduces the impact of electrical noise on signal integrity.
  • Simplified Circuit Design: Facilitates easier implementation of isolation in electronic systems.
  • Increased Safety: Provides a barrier against high-voltage hazards.
  • Versatile Use: Suitable for a wide range of applications requiring electrical isolation.

Additional Details:

The EL817S1 series of optocouplers is well-regarded for its performance and reliability in electrical isolation applications. The 'S1' indicates a specific lead forming or package variation. '(B)' generally denotes a specific Current Transfer Ratio (CTR) rank. '(TU)' typically refers to the tape and underlay packaging method for automated assembly. '-F' signifies that the component is halogen-free. The device features a high isolation voltage, which provides essential protection in environments with potential voltage fluctuations. The current transfer ratio (CTR) is a key performance parameter that influences the signal transfer efficiency between the input and output. Design engineers should consult the official datasheet for precise electrical characteristics, including forward voltage, collector-emitter breakdown voltage, and CTR values, to ensure optimal application within the intended circuit design. The surface mount package simplifies integration into automated assembly processes, enhancing manufacturing efficiency.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0330 $50.1600
3,695+ $0.0271 $100.1345
5,730+ $0.0262 $150.1260
7,875+ $0.0254 $200.0250
10,205+ $0.0245 $250.0225
13,640+ $0.0220 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 884,558 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess