EN
  • EN
  • DE

ADUC845BSZ62-5

Part No ADUC845BSZ62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 009460-ADUC845BSZ62-5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC845BSZ62-5 CAD Model

Description

Introducing the ADUC845BSZ62-5 MicroConverter from Analog Devices Inc.

The ADUC845BSZ62-5 is a highly integrated microconverter from Analog Devices Inc., which combines a high-performance analog-to-digital converter (ADC) and a microcontroller unit (MCU) on a single chip. This innovative product is designed especially for precision measurement and control applications that demand high accuracy and reliability.

Key Features

  • Precision Analog-to-Digital Converter: The device features a 24-bit sigma-delta ADC that offers exceptional accuracy and noise performance, making it suitable for applications such as industrial process control, smart sensors, instrumentation, and medical devices.
  • Integrated Microcontroller: The onboard 8052 MCU core provides a versatile and powerful control unit, with 62 kB of nonvolatile Flash/EE memory, ensuring ample space for complex application code and data storage.
  • Flexible Clocking Options: The ADUC845BSZ62-5 operates with a 5 MHz crystal or an external clock, providing flexibility for various system design requirements.
  • Robust I/O Capabilities: With 40 GPIO pins, the microconverter can handle multiple input and output configurations, supporting a wide array of peripherals and interfaces.
  • Temperature Sensor: An on-chip temperature sensor allows for temperature monitoring and compensation, enhancing the overall system performance.
  • Power Efficiency: The device is designed for low power consumption, with a power-down mode that significantly reduces power usage when the system is idle.

Applications

The ADUC845BSZ62-5 is ideal for a variety of applications where precision data acquisition and control are paramount. Its robust feature set makes it suitable for:

  • Industrial Automation
  • Process Control Systems
  • Smart Transmitters
  • Portable Instrumentation
  • Battery-Powered Devices
  • Medical Monitoring Systems

With its combination of high-precision ADC and programmable MCU, the ADUC845BSZ62-5 from Analog Devices Inc. is a versatile solution that simplifies design and reduces the need for multiple components. Its reliability and performance make it a top choice for engineers and designers looking to create sophisticated measurement and control systems.

For more information and to view detailed specifications, visit the Analog Devices Inc. website or contact their support team for assistance in integrating the ADUC845BSZ62-5 into your next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5308 $73.0616
4+ $29.9740 $119.8960
6+ $29.0373 $174.2238
8+ $28.1006 $224.8048
10+ $27.1639 $271.6390
13+ $24.3538 $316.5994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess