EN
  • EN
  • DE

IR12-21C/2D

Part No IR12-21C/2D
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826058-IR12-21C/2D
Ultra Librarian 3D Model Ultra Librarian IR12-21C/2D CAD Model

Description

The IR12-21C/2D is a through-hole infrared LED manufactured by Everlight Electronics. This LED emits infrared light at a specific wavelength, typically around 940nm, making it suitable for a variety of applications including remote controls, security systems, and light barriers. It is designed for efficient and reliable operation, providing a stable and consistent infrared output. Its through-hole design allows for easy mounting and soldering onto printed circuit boards.

Applications:

  • Remote Controls: Used as the infrared emitter in remote controls for TVs, DVD players, and other electronic devices.
  • Security Systems: Employed in security systems for motion detection and light barriers.
  • Light Barriers: Used in light barriers to detect objects passing through a beam of infrared light.
  • Optical Sensors: Integrated into optical sensors for proximity detection and object recognition.
  • Infrared Communication: Used for short-range infrared communication between devices.
  • Automatic Door Openers: Used as a sensor to detect movement near the door.

Features:

  • Infrared Emission: Emits infrared light at a specific wavelength (typically 940nm).
  • Through-Hole Package: Through-hole design for easy mounting and soldering.
  • High Efficiency: Provides efficient conversion of electrical energy into infrared light.
  • Narrow Viewing Angle: Typically has a narrow viewing angle for focused light emission.
  • High Reliability: Designed for reliable and long-lasting operation.
  • Low Forward Voltage: Operates at a low forward voltage for efficient power consumption.

Benefits:

  • Efficient Infrared Emission: Provides efficient and reliable infrared light output.
  • Easy Mounting: Through-hole design allows for easy and secure mounting.
  • Long Lifespan: Designed for long-lasting performance.
  • Cost-Effective: Provides a cost-effective solution for infrared emission.
  • Versatile Applications: Suitable for a wide range of applications requiring infrared light.

Additional Details:

The IR12-21C/2D typically has a forward voltage of around 1.2V to 1.5V and a forward current rating of around 50mA to 100mA. The viewing angle is typically between 15 and 30 degrees. The package is typically a standard 5mm through-hole package. Everlight provides detailed datasheets with specific electrical and optical characteristics. The operating temperature range usually spans from -25°C to +85°C.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess