EN
  • EN
  • DE

SP1521R-5.0

Part No SP1521R-5.0
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 336620-SP1521R-5.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP1521R-5.0 CAD Model

Description

The SP1521R-5.0 is a surge protection device manufactured by Exar Corporation (now part of MaxLinear). It is designed to protect sensitive electronic equipment from damaging voltage transients caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). This component provides robust protection for data lines and power supplies in a variety of applications.

Applications:

  • Ethernet ports: Protecting network interfaces from surges induced by lightning strikes.
  • RS-485 interfaces: Safeguarding industrial communication lines from voltage transients.
  • USB ports: Protecting USB devices from ESD and voltage surges.
  • Power supplies: Preventing damage to power supply circuits from overvoltage conditions.
  • Security systems: Protecting alarm systems and surveillance equipment from electrical surges.

Features:

  • Low clamping voltage: Limits the voltage seen by the protected circuit during a surge event.
  • Fast response time: Quickly clamps voltage surges to prevent damage to sensitive components.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Robust surge capability: Withstands high levels of transient energy without degradation.
  • Small form factor: Allows for easy integration into space-constrained applications.
  • Complies with industry standards: Meets regulatory requirements for surge protection.

Benefits:

  • Improved system reliability: Protects sensitive electronic circuits from damage caused by voltage surges and ESD.
  • Reduced downtime: Prevents equipment failure due to transient events.
  • Lower warranty costs: Reduces the risk of product returns due to electrical damage.
  • Enhanced product safety: Protects users from electrical hazards.
  • Compliance with industry standards: Meets regulatory requirements for electrical safety and EMC.

The SP1521R-5.0 operates by diverting excess voltage away from the protected circuit during a surge event. It achieves this through a combination of transient voltage suppressor (TVS) diodes and other protection components. When a voltage surge occurs, the protection circuit quickly turns on and clamps the voltage to a safe level, preventing damage to downstream components. The '5.0' likely indicates a clamping voltage of 5.0V. The specific surge current capability and other detailed specifications can be found in the Exar datasheet for this part number. MaxLinear acquired Exar, so look there if the Exar site fails.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $0.4770
Lite-On Inc.
Lowest to $3.3322
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess