EN
  • EN
  • DE

SP232ACT-TR

Part No SP232ACT-TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191973-SP232ACT-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP232ACT-TR CAD Model

Description

The SP232ACT-TR is a RS-232 transceiver manufactured by Exar Corporation. It is designed for efficient and reliable serial communication in various electronic systems. This transceiver facilitates the transmission and reception of data between devices using the RS-232 protocol.

Applications

  • Connecting PCs to peripherals such as printers, mice, and modems.
  • Industrial automation equipment for serial communication with control systems.
  • Data logging systems for recording serial data.
  • Medical devices for data transfer and control.
  • Embedded systems for serial communication interfaces.

Features

  • Dual RS-232 transceiver solution.
  • Meets or exceeds TIA/EIA-232-F and ITU V.28 specifications.
  • Operates from a single +5V power supply.
  • On-chip charge pump generates required ±10V RS-232 voltage levels.
  • Data rates up to 120 kbps.
  • Low power consumption.
  • Available in tape and reel packaging (TR) for automated assembly.

Benefits

  • Simplified RS-232 interface design with integrated charge pump.
  • Reduced component count, saving board space and cost.
  • Eliminates the need for external power supplies.
  • Provides reliable data transmission over RS-232 links.
  • Improved system performance with high data rates.
  • Cost-effective solution for dual channel RS-232 communication.

Additional Details

The SP232ACT-TR integrates charge pump circuitry to generate the necessary ±10V RS-232 voltage levels from a single +5V power supply. This simplifies the design process and reduces the overall system cost by eliminating the need for external power supplies. It is designed for surface mount assembly and supplied in tape and reel format.

Supporting data rates up to 120 kbps, the SP232ACT-TR is suitable for a broad spectrum of applications. The tape and reel packaging enables efficient automated assembly in high-volume production environments.

The transceiver includes internal short-circuit and overvoltage protection, enhancing system reliability and preventing damage from electrical faults. Its compliance with industry standards ensures seamless integration with other RS-232 compatible devices.

The SP232ACT-TR is a reliable and cost-effective solution for dual RS-232 communication, offering ease of use and robust performance in a variety of applications. The tape and reel packaging simplifies assembly for high-volume production.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess