EN
  • EN
  • DE

SP3070EMN-L

Part No SP3070EMN-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15kV ESD-Protected, 3.3V, 1/8 Load, Failsafe RS-485/RS422 Transceivers | IC TXRX RS485/RS422 ESD 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 56
MSL Level 2 (1 Year)
Win Source Part Number 1257023-SP3070EMN-L
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3070EMN-L CAD Model

Description

The SP3070EMN-L is a transient voltage suppression (TVS) diode array manufactured by Exar Corporation. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transient (EFT), and lightning surge events. This device offers robust protection in a small form factor, making it suitable for various applications where transient voltage protection is critical.

Applications:

  • Handheld devices: Smartphones, tablets, and e-readers.
  • Portable equipment: MP3 players, digital cameras, and portable gaming consoles.
  • Communication equipment: Modems, routers, and network interfaces.
  • Automotive electronics: ECU protection, infotainment systems, and sensor interfaces.
  • Industrial equipment: Control systems, data acquisition systems, and process controllers.

Features:

  • Low clamping voltage: Minimizes stress on protected components during transient events.
  • High surge capability: Withstands high-energy transients without degradation.
  • Low leakage current: Ensures minimal impact on system power consumption.
  • Small form factor: Allows for easy integration into compact designs.
  • RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage caused by transient voltage events, increasing overall system lifespan.
  • Reduced downtime: Minimizes the risk of equipment failure and associated downtime.
  • Improved product performance: Ensures consistent performance even in harsh environments.
  • Cost savings: Prevents costly repairs and replacements due to ESD or surge damage.
  • Simplified design: Easy to integrate into existing designs with minimal layout changes.

Technical Specifications:

The SP3070EMN-L typically features a standoff voltage of around 3.3V or 5V, depending on the specific configuration, and a low clamping voltage. It also features a low dynamic resistance. The device is available in a space-saving package such as a DFN or QFN. It protects I/O lines from transient events by clamping the voltage to a safe level, preventing damage to downstream components. The specific peak pulse current (Ipp) and other electrical characteristics will vary based on the particular configuration and should be verified in the datasheet.

The SP3070EMN-L provides effective protection against ESD and surge events, making it an ideal choice for safeguarding sensitive electronic devices in a wide range of applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess