EN
  • EN
  • DE

SP3232EEA-L/TR

Part No SP3232EEA-L/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 ESD TRUE 16SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 030631-SP3232EEA-L/TR
Family Name SP3232E
Introduction Date December 17, 1998
ECCN EAR99
Country of Origin China
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP3232EEA-L/TR CAD Model

Description

The SP3232EEA-L/TR is a 3V to 5.5V RS-232 transceiver solution from Exar Corporation. This device integrates two RS-232 transmitters and two RS-232 receivers into a single IC, making it ideal for applications requiring a compact and efficient serial communication interface. It's designed for portable and handheld applications where power consumption is crucial. The SP3232EEA-L/TR is compliant with the TIA/EIA-232-F standard.

Applications:

  • Notebook and laptop computers
  • Sub-notebooks
  • Palmtop PCs
  • Handheld devices
  • PDAs
  • Battery-powered equipment
  • Modems

Features:

  • Meets all ElA-232E and V.28 specifications
  • Operates from a single 3.0V to 5.5V power supply
  • Low power consumption: ICC=300µA typical
  • High data rates: Up to 1Mbps
  • Two drivers and two receivers
  • Internal charge pump requires only 0.1µF capacitors
  • Latch-up free operation

Benefits:

  • Extended Battery Life: Low power consumption extends operational time in portable devices.
  • Space Saving: Integrated design reduces board space requirements.
  • Reliable Communication: Compliance with industry standards ensures interoperability.
  • Simplified Design: Requires minimal external components, streamlining design and BOM cost.
  • High-Speed Data Transfer: Supports data rates up to 1Mbps for efficient serial communication.

Additional Details:

The SP3232EEA-L/TR uses an internal charge pump to generate the necessary voltage levels for RS-232 communication from a single 3.0V to 5.5V power supply. This eliminates the need for external high-voltage power supplies, simplifying the design and reducing the overall system cost. The device is available in a small outline package, making it suitable for space-constrained applications. The L/TR suffix usually signifies tape and reel packaging for automated assembly.

The internal charge pump requires only small 0.1µF capacitors, minimizing the board space needed for external components. The device also features latch-up free operation, improving reliability and preventing damage from overvoltage. With its low power consumption, compact size, and robust performance, the SP3232EEA-L/TR is an excellent choice for various RS-232 communication applications requiring higher data rates.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3147 $50.3520
390+ $0.2582 $100.6980
600+ $0.2501 $150.0600
830+ $0.2421 $200.9430
1,070+ $0.2340 $250.3800
1,430+ $0.2098 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,324 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess