EN
  • EN
  • DE

SP483EEN-L

Part No SP483EEN-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 HALF DUPLEX 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 092423-SP483EEN-L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP483EEN-L CAD Model

Description

The SP483EEN-L is a high-performance RS-485 transceiver from Exar Corporation, designed for robust and reliable data communication in harsh industrial environments. These environments often involve high levels of electrical noise and long transmission distances, making the RS-485 standard a preferred choice. The SP483EEN-L facilitates bidirectional data transfer and is well-suited for applications such as industrial automation, motor control, and building management systems where dependable communication is crucial.

Applications

  • Industrial Automation: Enables communication between programmable logic controllers (PLCs), sensors, and actuators in industrial control systems.
  • Motor Control: Facilitates precise control of motor drives by ensuring reliable data transmission between the controller and the motor.
  • Building Automation: Used in HVAC systems, lighting control, and security systems for seamless communication and management of building infrastructure.
  • Networking: Provides reliable network communication in environments with high electrical noise and long cable runs.
  • Remote Terminal Units (RTUs): Supports the monitoring and control of remote equipment in various industrial settings.

Features

  • RS-485 and RS-422 Compatibility: Supports both RS-485 and RS-422 communication standards, offering flexibility in various network configurations.
  • High Data Rate: Supports data rates up to 10 Mbps, ensuring fast and efficient data transmission.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient systems.
  • Extended Common-Mode Range: Features a wide common-mode voltage range, providing robust performance in noisy environments with ground potential differences.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from wiring errors or component failures.
  • Thermal Shutdown: Incorporates thermal shutdown protection, safeguarding the device from overheating.
  • Driver Output Protection: Protection against excessive current flow from the driver output.

Benefits

  • Reliable Communication: Ensures reliable data transmission in harsh industrial environments, minimizing the risk of communication errors.
  • Long Distance Transmission: Enables communication over long distances, reducing the need for repeaters in many applications.
  • Energy Efficiency: Low power consumption minimizes energy usage, leading to cost savings and reduced environmental impact.
  • Robust Protection: Built-in protection features prevent damage from common electrical issues, increasing system uptime and reducing maintenance costs.
  • Versatile Compatibility: Supports multiple communication standards, providing flexibility in network design and integration.
  • Simplified System Design: Integrated features and protection mechanisms simplify system design and reduce component count.

The SP483EEN-L's technical specifications include a supply voltage range of typically 3.3V or 5V, a wide operating temperature range, and various package options suited for automated assembly. The combination of robust design and comprehensive protection features makes the SP483EEN-L a dependable choice for demanding industrial communication applications, offering a balance of performance, efficiency, and long-term reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4100 $51.2500
300+ $0.3365 $100.9500
465+ $0.3259 $151.5435
635+ $0.3154 $200.2790
820+ $0.3049 $250.0180
1,100+ $0.2734 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,519 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess