EN
  • EN
  • DE

SP6132EU/TR

Part No SP6132EU/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Input, 300KHz Synchronous PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192106-SP6132EU/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6132EU/TR CAD Model

Description

The SP6132EU/TR is a step-down (buck) DC-DC converter manufactured by Exar Corporation, designed for efficient voltage regulation. The '/TR' suffix indicates that the product is supplied in tape and reel packaging, suitable for automated assembly processes. It's designed to convert a higher DC input voltage to a lower, regulated DC output voltage effectively.

Applications

  • Point-of-Load (POL) Regulation in Distributed Power Architectures
  • Set-Top Boxes and Media Players
  • LCD Monitors and Televisions
  • Networking and Communication Equipment
  • Solid-State Drives (SSDs) and Hard Disk Drives (HDDs)
  • Embedded Systems and Microcontroller Power Supplies

Features

  • High Efficiency: Optimized for high efficiency to minimize power losses and reduce heat generation.
  • Wide Input Voltage Range: Typically supports a wide range of input voltages, making it suitable for various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external components, allowing for flexibility in different applications.
  • Internal Soft-Start: Integrated soft-start functionality limits inrush current during startup, preventing voltage overshoot.
  • Overcurrent Protection (OCP): Includes overcurrent protection to safeguard the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection (SCP): Features short-circuit protection to prevent damage in the event of a short circuit at the output.
  • Thermal Shutdown: Incorporates thermal shutdown protection, disabling the IC if the junction temperature exceeds safe limits.
  • PWM Control: Employs PWM (Pulse Width Modulation) control for stable and efficient voltage regulation.

Benefits

  • Simplified Design: Integration simplifies the design process and reduces the number of external components required.
  • High Efficiency: High efficiency minimizes power loss, reducing heat generation and improving overall system performance.
  • Reliable Operation: Built-in protection features ensure reliable operation under various operating conditions.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Solution: Integrated design allows for a compact solution, saving valuable board space.

Additional Details

The SP6132EU/TR is typically available in a surface-mount package. Its switching frequency is generally in the range of hundreds of kHz. For specific details such as input voltage range, output current capability, switching frequency, and package information, consult the manufacturer's datasheet from Exar Corporation. This IC is commonly used where efficient and stable DC voltage regulation is needed.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess