EN
  • EN
  • DE

SP6661EU-L

Part No SP6661EU-L
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 0.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.3V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 200mA
Frequency - Switching 120kHz, 900kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 065874-SP6661EU-L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6661EU-L CAD Model

Description

The SP6661EU-L is a highly integrated step-down DC-DC converter from Exar Corporation. This device is designed to provide efficient power conversion for a variety of applications, particularly in portable and battery-powered devices. It operates at a high switching frequency, allowing for the use of smaller external components, and features a low quiescent current to maximize battery life. The SP6661EU-L incorporates several protection features, ensuring robust and reliable operation.

Applications:

  • Portable Media Players
  • Handheld Devices
  • Battery-Powered Equipment
  • Point-of-Load Regulation
  • Wireless Communication Devices

Features:

  • High Efficiency: Optimizes power conversion to minimize energy loss and extend battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.
  • High Switching Frequency: Allows for the use of smaller external components, reducing board space and cost.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Over-Temperature Protection: Protects the device from thermal damage in case of overheating.
  • Short-Circuit Protection: Prevents damage to the device and the load in case of a short circuit.
  • Input Under-Voltage Lockout (UVLO): Ensures proper operation under low input voltage conditions.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery runtimes.
  • Compact Solution Size: High switching frequency and integrated components enable a smaller overall solution size.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process.
  • Robust Protection: Over-temperature and short-circuit protection features ensure reliable operation.
  • Cost-Effective: Reduced component count and simplified design contribute to a lower overall cost.

Additional Details:

The SP6661EU-L typically operates with an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage. It uses a current-mode control architecture, which provides excellent transient response and stability. The device is available in a small, thermally enhanced package, allowing for efficient heat dissipation. Specific technical specifications, such as output current capability, switching frequency, and efficiency curves, can be found in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess