EN
  • EN
  • DE

SP7614AEC6

Part No SP7614AEC6
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Low Dropout LED Driver for any Color LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337809-SP7614AEC6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP7614AEC6 CAD Model

Description

The SP7614AEC6 is a high-performance synchronous step-down (buck) regulator from Exar Corporation. This regulator is designed to efficiently convert a higher input voltage to a lower output voltage with a high level of integration and a minimal number of external components. It's a robust and reliable solution for various power management applications, providing stable and efficient power delivery.

Applications:

  • Point-of-Load (POL) Regulators: Powering various electronic sub-systems in industrial and commercial equipment.
  • Embedded Systems: Providing regulated power for microcontrollers, processors, and memory in embedded applications.
  • Networking Equipment: Powering routers, switches, and other networking devices.
  • Industrial Controls: Providing stable power for control systems, sensors, and actuators in industrial automation.
  • FPGA and DSP Power: Efficiently powering Field-Programmable Gate Arrays (FPGAs) and Digital Signal Processors (DSPs).

Features:

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a high-side and low-side MOSFET.
  • Wide Input Voltage Range: Operates with a broad range of input voltages, offering flexibility in power supply design.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the regulator and downstream components from damage due to excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting sensitive loads.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off using an external signal, providing power management capabilities.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in higher efficiency and reduced heat dissipation.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of powered devices.
  • Robust Protection: Built-in protection features prevent damage due to overcurrent, overvoltage, and overheating.
  • Simplified Design: Requires a minimal number of external components, simplifying the design process and reducing BOM cost.
  • Flexible Application: Wide input voltage range and adjustable output voltage make it suitable for a variety of applications.
  • Improved Reliability: Protection features extend the lifespan of the regulator and the powered devices.

Additional Details:

The SP7614AEC6 typically includes features such as internal compensation to simplify design and reduce external component count. The switching frequency is optimized for efficiency and transient response. The device is designed for use in environments requiring robust and reliable power conversion. Consult the datasheet for precise specifications, including input voltage range, output voltage range, switching frequency, efficiency curves, and thermal characteristics. Specific packaging details and operating temperature ranges are also found within the datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5645
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess