EN
  • EN
  • DE

SP809EK-L-3-1

Part No SP809EK-L-3-1
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23
Manufacturer Exar Corporation
Manufacturer Homepage www.exar.com
Win Source Part Number 749461-SP809EK-L-3-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP809EK-L-3-1 CAD Model

Description

The SP809EK-L-3-1 is a voltage supervisor or voltage detector manufactured by Exar Corporation (now part of MaxLinear). This device monitors the voltage level of a power supply and provides a reset signal when the voltage falls below a certain threshold. It is typically used in microcontrollers and other digital systems to ensure proper startup and prevent data corruption during voltage dips.

Applications

  • Microcontroller reset: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Voltage monitoring: Monitors the voltage level of a power supply and provides an alarm signal when the voltage falls outside of a specified range.
  • Power-on reset (POR) circuits: Generates a reset signal at power-up to ensure proper system initialization.
  • Battery monitoring: Monitors the voltage level of batteries in portable devices and provides a low-battery warning.
  • Industrial control systems: Ensures proper operation of industrial equipment during voltage fluctuations.

Features

  • Precision voltage monitoring: Accurately monitors the voltage level of a power supply.
  • Adjustable reset threshold: Allows the user to set the voltage level at which the reset signal is asserted.
  • Open-drain output: Provides a flexible interface for connecting to microcontrollers and other digital systems.
  • Low supply current: Minimizes power consumption in battery-powered applications.
  • Small package size: Allows for integration into small devices.

Benefits

  • Reliable system startup: Ensures that the system starts up properly even during voltage fluctuations.
  • Data protection: Prevents data corruption during voltage dips by resetting the system.
  • Increased system reliability: Enhances the overall reliability of the system by monitoring and responding to voltage problems.
  • Simplified design: Simplifies the design of power-on reset and voltage monitoring circuits.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details

The SP809EK-L-3-1 operates by comparing the monitored voltage level to an internal reference voltage. When the monitored voltage falls below the reset threshold, the open-drain output is asserted (pulled low), signaling a reset condition. The reset signal remains asserted until the monitored voltage rises above the threshold plus a hysteresis voltage, preventing oscillations. The "L-3-1" suffix likely refers to specific voltage threshold levels. Pull-up resistors are usually required on the open-drain output to provide a high-level signal when the output is not asserted. External capacitors can also be used to adjust the reset timeout period.

Careful consideration should be given to the selection of the appropriate reset threshold voltage to ensure that the system is reset before data corruption occurs. The hysteresis voltage is also an important parameter to consider, as it determines the amount of voltage overshoot that is required to clear the reset condition.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,622 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess