EN
  • EN
  • DE

K4S561632E-TC75T00

Part No K4S561632E-TC75T00
Manufacturer Samsung
Catalog SD
Description SD 16Mx16-75 133 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945491-K4S561632E-TC75T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632E-TC75T00 CAD Model

Description

The K4S561632E-TC75T00 is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) manufactured by Samsung. This memory chip is designed for applications that demand rapid data access and storage, contributing to overall system performance and efficiency.

Applications:

  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment
  • Set-top Boxes
  • Industrial Control Systems

Features:

  • Double Data Rate (DDR) architecture for high-speed data transfer
  • On-chip DLL (Delay-Locked Loop) for precise timing control
  • Burst mode operation for efficient data access
  • Auto precharge capability for simplified memory management
  • Low power consumption to enhance energy efficiency

Benefits:

  • Increased system responsiveness due to fast data retrieval
  • Improved data throughput for demanding applications
  • Reduced power consumption, contributing to longer battery life in portable devices
  • Enhanced stability and reliability in memory operations

Technical Specifications:

While specific technical specifications can vary based on the exact configuration, key parameters generally include:

  • Capacity: 256Mb (Megabits)
  • Organization: 8M x 4 x 32
  • Interface: DDR SDRAM
  • Clock Frequency: Up to 133 MHz
  • Data Rate: Up to 266 Mbps
  • Operating Voltage: 2.5V
  • Operating Temperature: -25°C to +85°C

The K4S561632E-TC75T00 is a reliable and efficient memory solution suitable for a range of applications requiring high-speed data processing and storage capabilities.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess