EN
  • EN
  • DE

SPX2815AT-ADJ

Part No SPX2815AT-ADJ
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192558-SPX2815AT-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2815AT-ADJ CAD Model

Description

The SPX2815AT-ADJ is an adjustable low dropout (LDO) regulator from Exar Corporation. Unlike fixed-output regulators, the SPX2815AT-ADJ allows the user to set the output voltage to a desired level within a specified range using external resistors. This flexibility makes it suitable for a variety of applications where a specific, non-standard voltage is required. The 'ADJ' suffix signifies its adjustable output capability.

Applications:

  • Adjustable Power Supplies: Used in applications requiring a precise or customized voltage level.
  • Post Regulation: Can be used after a switching regulator to provide a more stable and accurate voltage rail.
  • Battery Powered Devices: Allows for fine-tuning the voltage to optimize power consumption in battery-operated equipment.
  • Bias Voltage Generation: Generates specific bias voltages for analog circuits and sensors.
  • Custom Voltage Rails: Creates custom voltage rails for specific application requirements.

Features:

  • Adjustable Output Voltage: Allows the user to set the output voltage using external resistors.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltages.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage in the event of a short circuit.

Benefits:

  • Flexibility: Allows for a wide range of output voltages to be selected.
  • Stable Power Supply: Provides a stable and regulated output voltage.
  • Protection Against Damage: Offers protection against overcurrent, thermal overload, and short circuits.
  • Extended Battery Life: The low dropout voltage can help extend battery life in portable devices.
  • Simplified Design: Requires only a few external components to set the output voltage.

Additional Details:

The SPX2815AT-ADJ typically requires two external resistors to set the output voltage. The output voltage is calculated based on a feedback voltage and the resistor divider ratio. It is designed to be stable with ceramic output capacitors, which are preferred for their low ESR and small size. For detailed information on selecting the resistor values, refer to the datasheet. Pay attention to the thermal considerations and provide adequate heat sinking if the regulator is expected to dissipate a significant amount of power. The specific package type is usually indicated in the full part number or datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess