EN
  • EN
  • DE

XR1489AP

Part No XR1489AP
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Description High-Voltage, High-Current Darlington Transistor Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410503-XR1489AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR1489AP CAD Model

Description

The XR1489AP is a Quad Differential Line Driver/Receiver manufactured by Exar Corporation. This device is designed to facilitate reliable data transmission across various communication lines, particularly in noisy environments. It complies with industry standards and offers robust performance in industrial and commercial applications.

Applications

  • RS-485 Communication Networks: Used for data transmission in industrial automation systems.
  • RS-422 Communication Networks: Implemented in longer distance data communication scenarios.
  • Industrial Control Systems: Facilitating communication between different control units.
  • Data Acquisition Systems: Enables reliable data transfer from sensors and instruments.
  • Building Automation: Integrates HVAC, lighting, and security systems via robust communication lines.

Features

  • Quad Driver/Receiver: Contains four independent driver/receiver pairs.
  • Differential Signaling: Minimizes noise and interference on transmission lines.
  • High Data Rates: Supports data transmission at speeds suitable for various applications.
  • Short-Circuit Protection: Protects the driver outputs from damage due to shorts.
  • Thermal Shutdown: Prevents overheating and ensures device longevity.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages for flexible integration.

Benefits

  • Enhanced Data Integrity: Differential signaling ensures reliable data transmission in noisy environments.
  • Increased Communication Distance: Enables data transfer over longer distances compared to single-ended signaling.
  • Improved System Reliability: Short-circuit protection and thermal shutdown enhance the device's and the system's reliability.
  • Flexible Integration: Wide supply voltage range simplifies integration into various systems.
  • Reduced Noise Susceptibility: Differential signaling minimizes the impact of common-mode noise.

Additional Details

The XR1489AP typically operates with a supply voltage range of 4.5V to 5.5V. It provides a high common-mode rejection ratio (CMRR), which further enhances its ability to reject noise. The device is designed to meet or exceed the requirements of RS-485 and RS-422 standards. The datasheet specifies detailed electrical characteristics, including input threshold voltages, output drive capability, and timing parameters. The device’s robust design makes it suitable for harsh industrial environments where reliable communication is critical.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess