EN
  • EN
  • DE

XR16C2850IJ

Part No XR16C2850IJ
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description DUAL UART WITH 128-byte FIFO’s AND RS-485 HALF DUPLEX CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282224-XR16C2850IJ
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16C2850IJ CAD Model

Description

The XR16C2850IJ is a dual universal asynchronous receiver/transmitter (UART) with a 64-byte FIFO (First-In, First-Out) from Exar Corporation. It is designed for serial communication applications where reliable and efficient data transfer is required.

Applications:

  • Serial Communication Ports: Used to add serial communication ports to computers, embedded systems, and other devices.
  • Modems: Employed in modems for serial data communication.
  • Printers: Utilized in printers for communication with the host computer.
  • Point-of-Sale (POS) Systems: Used in POS terminals for serial communication with peripherals such as barcode scanners and receipt printers.
  • Industrial Control Systems: Implemented in industrial equipment for serial communication with sensors, actuators, and other devices.

Features:

  • Dual UART: Provides two independent UART channels.
  • 64-Byte FIFO: Large FIFO buffers reduce CPU overhead and improve data throughput.
  • Data Rates Up to 5 Mbps: Supports high data rates for fast serial communication.
  • Automatic Hardware/Software Flow Control: Includes automatic flow control mechanisms to prevent data overflow.
  • Programmable Baud Rate Generator: Allows for flexible baud rate selection.
  • Interrupt Generation: Generates interrupts to signal data reception, transmission completion, and error conditions.
  • Modem Control Signals: Provides modem control signals for interfacing with modems.

Benefits:

  • Increased Throughput: Large FIFO buffers and high data rates improve data throughput.
  • Reduced CPU Overhead: Automatic flow control and interrupt generation reduce CPU overhead.
  • Flexible Communication Options: Programmable baud rate generator allows for flexible communication settings.
  • Reliable Data Transfer: Hardware flow control ensures reliable data transfer.
  • Easy Integration: Simple interface simplifies integration into embedded systems.

Technical Specifications: The XR16C2850IJ operates with a supply voltage of 3.3V or 5V and is available in various package options. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

Intel
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Cypress Semiconductor Corp
Lowest to $386.1000
Nordic Semiconductors
Need more? Email Us
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess