EN
  • EN
  • DE

XRT95L34IBCDD-F

Part No XRT95L34IBCDD-F
Manufacturer Exar Corporation
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Exar Corporation
Win Source Part Number 416699-XRT95L34IBCDD-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT95L34IBCDD-F CAD Model

Description

The XRT95L34IBCDD-F is a multi-channel transceiver from Exar Corporation, designed for high-speed serial communication applications. It is typically used in networking and data communication equipment to transmit and receive data over various physical media. Key features of the XRT95L34IBCDD-F include its ability to support multiple channels, integrated clock and data recovery (CDR) functionality, and low power consumption.

Applications:

  • 10G Ethernet: Used in 10 Gigabit Ethernet networking equipment for high-speed data transfer.
  • Fiber Channel: Employed in Fiber Channel storage networks for reliable data transmission.
  • Optical Modules: Integrated into optical transceiver modules for optical communication systems.
  • Backplane Interconnects: Used for high-speed data transfer across backplanes in servers and networking equipment.
  • Data Center Networking: Applied in data center environments for connecting servers, storage, and networking devices.

Features:

  • Multi-Channel Operation: Supports multiple independent channels for parallel data transmission.
  • Integrated CDR: Includes clock and data recovery (CDR) circuitry for reliable data recovery.
  • Low Power Consumption: Designed for energy efficiency, reducing overall system power requirements.
  • Programmable Equalization: Offers programmable equalization settings to compensate for signal impairments.
  • Hot-Pluggable: Supports hot-plugging functionality, allowing for easy installation and removal.
  • Compliant Standards: Meets industry standards and specifications for interoperability.

Benefits:

  • Increased Throughput: Enables high-speed data transmission, improving overall network performance.
  • Reduced Latency: Minimizes delays in data transfer, enhancing application responsiveness.
  • Lower Power Costs: Reduces energy consumption, leading to lower operating expenses.
  • Improved Signal Integrity: Compensates for signal impairments, ensuring reliable data transmission.
  • Simplified System Design: Integrates multiple functions, reducing component count and simplifying system design.

Additional Details:

The XRT95L34IBCDD-F is typically packaged in a small form factor, making it suitable for high-density applications. It supports various data rates and offers programmable settings for optimizing performance based on specific application requirements. The device is designed to operate over a wide temperature range, ensuring reliable operation in diverse environments. Further technical details can be found in the product datasheet.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess