EN
  • EN
  • DE

501CHB2R7BSLE

Part No 501CHB2R7BSLE
Manufacturer EXXELIA Temex
Catalog Ceramic Capacitors
Description CAP CER 2.7PF 500V P100 1111  /  2.7 pF ±0.1pF 500V Ceramic Capacitor P100 1111 (2828 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr EXXELIA Temex
Series CH
Package Tape & Reel (TR)
Capacitance 2.7 pF
Tolerance ±0.1pF
Voltage - Rated 500V
Temperature Coefficient P100
Temperature Range - Operating -55°C ~ 150°C
Features High Q, Low Loss, Ultra Low ESR
Applications RF, Microwave, High Frequency
Mounting Type Surface Mount, MLCC
Package / Case 1111 (2828 Metric)
Dimension 0.110" L x 0.110" W (2.80mm x 2.80mm)
Thickness (Max) 0.102" (2.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 2821-501CHB2R7BSLETR
Standard Package 1,000
Win Source Part Number 1163990-501CHB2R7BSLE
Ultra Librarian 3D Model Ultra Librarian 501CHB2R7BSLE CAD Model

Description

The 501CHB2R7BSLE is a ceramic capacitor manufactured by EXXELIA Temex. It is designed for high-reliability applications where stable performance and long life are critical. Ceramic capacitors are known for their excellent temperature stability, low equivalent series resistance (ESR), and high-frequency performance, making them suitable for a wide range of applications.

Applications

  • RF and Microwave Circuits
  • High-Frequency Filters
  • Timing Circuits
  • Decoupling Applications
  • High-Reliability Equipment

Features

  • High capacitance stability over temperature
  • Low ESR for efficient energy storage and delivery
  • High Q-factor for minimal signal loss
  • Small size for space-constrained applications
  • RoHS compliant

Benefits

  • Ensures stable performance in demanding environments with its high capacitance stability.
  • Minimizes signal loss and maximizes efficiency with its low ESR and high Q-factor.
  • Enables compact designs with its small size.
  • Meets environmental standards with its RoHS compliance.
  • Provides long-term reliability and performance in critical applications.

Additional Details

The 501CHB2R7BSLE is a multilayer ceramic capacitor (MLCC) typically constructed using ceramic dielectric materials and metal electrodes. The specific dielectric material and construction determine the capacitor's electrical characteristics, such as capacitance value, voltage rating, and temperature coefficient. The capacitor features a capacitance value of 2.7pF. It also boasts a high-quality factor. It is designed to operate over a wide temperature range, ensuring stable performance in harsh environments. The capacitor is available in various case sizes and termination styles to accommodate different mounting requirements. It is commonly used in applications requiring high reliability and stability, such as aerospace, medical, and military equipment. The specific voltage rating depends on the dielectric material and construction. The capacitor's low ESR makes it suitable for high-frequency applications, such as RF and microwave circuits. It provides efficient energy storage and delivery, minimizing signal loss and ensuring optimal performance.

You May Also Be Interested in

Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess