EN
  • EN
  • DE

MAX16057ATT17+T

Part No MAX16057ATT17+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.665V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number MAX16057
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747221-MAX16057ATT17+T
Ultra Librarian 3D Model Ultra Librarian MAX16057ATT17+T CAD Model

Description

Maxim Integrated MAX16057ATT17+T Voltage Monitor IC

The MAX16057ATT17+T from Maxim Integrated is a highly integrated and precise voltage monitor IC designed to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices. This compact, low-power component is essential for systems that require voltage monitoring to protect against out-of-spec operation due to power supply fluctuations or system faults.

Encased in a tiny 6-pin TDFN package, the MAX16057ATT17+T offers a space-saving solution for a variety of applications, including portable devices, automotive systems, and industrial equipment. Its precision voltage monitoring ensures systems are protected by accurately detecting undervoltage (UV) conditions, which could otherwise lead to system instability or damage.

Key features of the MAX16057ATT17+T include:

  • Adjustable Voltage Threshold: The device allows users to set the voltage threshold according to their specific needs, providing flexibility for different applications.
  • Low Power Consumption: With its quiescent current of just 3.5 µA, the MAX16057ATT17+T is an energy-efficient choice, making it ideal for battery-powered systems.
  • Integrated Reset Delay: The built-in delay timer ensures that the reset output remains valid for a user-adjustable time after the monitored voltage has returned to an acceptable level, preventing premature system restarts.
  • High Accuracy: The device offers a high threshold accuracy of ±1.5%, which is essential for systems that operate on tight voltage margins.
  • Wide Operating Voltage Range: The MAX16057ATT17+T can monitor voltages from 1.575V to 5.5V, accommodating a broad spectrum of power supply configurations.

The MAX16057ATT17+T is also characterized by its robustness, featuring a wide operating temperature range of -40°C to +125°C, which makes it suitable for harsh environments. Furthermore, the device is available in a lead(Pb)-free, RoHS-compliant package, aligning with environmental standards and regulations.

Overall, the Maxim Integrated MAX16057ATT17+T voltage monitor IC is a vital component for designers looking to incorporate reliable voltage monitoring and protection features into their electronic systems, ensuring optimal performance and longevity.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7658 $52.4238
26+ $3.9104 $101.6704
40+ $3.7882 $151.5280
55+ $3.6660 $201.6300
71+ $3.5438 $251.6098
95+ $3.1772 $301.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess