EN
  • EN
  • DE

FS0809MD TR

Part No FS0809MD TR
Manufacturer Fagor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145867-FS0809MD TR
Categories Custom Parts
Manufacturer Fagor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS0809MD TR CAD Model

Description

The FS0809MD TR is a power MOSFET manufactured by Fagor. It's designed for high-efficiency power switching applications. Based on its specifications, it’s likely used in applications requiring fast switching and low on-resistance.

Applications:

  • DC-DC converters: Used as switching elements in DC-DC converters to regulate voltage levels.
  • Motor control: Controls the speed and direction of DC motors.
  • Power supplies: Used in AC-DC power supplies for efficient power conversion.
  • Lighting control: Used in dimming and switching circuits for LED lighting.
  • Battery management systems: Used in battery chargers and dischargers for efficient energy transfer.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss due to conduction.
  • Fast switching speed: Enables efficient high-frequency operation.
  • High avalanche energy: Provides robustness against inductive load switching.
  • High drain-source voltage (VDS): Supports high voltage applications.
  • High current capability: Handles large currents efficiently.

Benefits:

  • High efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Compact design: Allows for smaller and more compact power circuits.
  • Improved thermal performance: Low on-resistance reduces heat generation.
  • Increased system reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified circuit design: Integrated features simplify circuit design and reduce component count.

Additional Details:

The FS0809MD TR is typically packaged in a surface-mount package (likely a DPAK or similar). The specific voltage and current ratings, as well as the on-resistance, will depend on the exact model. Always refer to the official datasheet for detailed specifications, application notes, and recommended operating conditions. Proper heatsinking is essential to ensure reliable operation at high currents.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Renesas Electronics America
Lowest to $0.9794
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Fuji Electric
Lowest to $8.1612
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess