EN
  • EN
  • DE
  • IT

GP30M TR

Part No GP30M TR
Manufacturer Fagor
Catalog OEM Parts (F - I)
Description Diode 1KV 3A Automotive 2-Pin DO-27 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974243-GP30M TR
Categories OEM Parts(F-I)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GP30M TR CAD Model

Description

The GP30M TR is a glass passivated rectifier diode manufactured by Fagor. It is designed for general purpose rectification in power supplies, inverters, converters, and freewheeling diode applications. This diode offers high surge current capability and low forward voltage drop.

Applications:

  • Power supplies
  • Inverters
  • Converters
  • Freewheeling diode in inductive circuits
  • General rectification purposes

Features:

  • Glass passivated junction
  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Available in DO-201AD package

Benefits:

  • Efficient rectification in various power electronic circuits
  • Protects circuits from voltage spikes and surges
  • Ensures stable and reliable performance
  • Suitable for high-current applications

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 1000V
  • Maximum RMS Reverse Voltage (VRMS): 700V
  • Maximum DC Blocking Voltage (VDC): 1000V
  • Maximum Average Forward Rectified Current (IF(AV)): 3.0A
  • Peak Forward Surge Current (IFSM): 200A
  • Forward Voltage (VF): 1.0V at 3.0A
  • Operating Temperature Range: -50°C to +150°C

The GP30M TR rectifier diode is widely used in power electronics applications due to its robustness and reliability. Its ability to handle high surge currents and low forward voltage drop make it an excellent choice for demanding rectification tasks.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Texas Instruments
F102052AFN-EL05 Ti
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
CONN HDR 64POS 0.05 STACK T/H / 64 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Ultra Low Capacitance ESD TVS, Ceramic, Bi-Directional, Single Configuration 5V Package - 0603
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
JST Sales America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess