EN
  • EN
  • DE

F6137DSP

Part No F6137DSP
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058344-F6137DSP
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F6137DSP CAD Model

Description

Product Overview: F6137DSP from Linear Technology

The F6137DSP is a high-performance, integrated circuit designed by Linear Technology, now part of Analog Devices. This versatile product is engineered to cater to a wide array of applications, including telecommunications, industrial control systems, and automotive electronics. The F6137DSP stands out for its robust feature set, which ensures reliable operation even in demanding environments.

Key Features

  • High Precision: The F6137DSP boasts exceptional accuracy and stability, making it suitable for critical applications where precise signal processing is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices and applications where power conservation is crucial.
  • Advanced Signal Processing: With built-in signal processing capabilities, the F6137DSP can handle complex algorithms, providing advanced functionality to the end-user.
  • Robust Temperature Range: Capable of operating over a wide temperature range, this product is reliable in various environmental conditions, ensuring consistent performance.

Applications

The versatility of the F6137DSP makes it an excellent choice for a myriad of applications. It is particularly well-suited for:

  • Communication Systems: Enhances signal integrity and processing in devices such as modems and network equipment.
  • Automotive Electronics: Offers reliable performance for in-vehicle systems that require high precision and durability.
  • Industrial Automation: Provides the computational power necessary for complex control systems and machinery.

Technical Specifications

The F6137DSP is built to meet the needs of modern electronic systems with the following specifications:

  • Operating Voltage Range: Specified to ensure compatibility with a variety of power supplies and systems.
  • Package Type: Available in a package designed for ease of integration into various circuit designs.
  • Temperature Range: Specified for operation under a range of environmental conditions.

With its combination of precision, power efficiency, and versatility, the F6137DSP from Linear Technology is a top-tier solution for designers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess