EN
  • EN
  • DE
  • IT

0431167281

Part No 0431167281
Manufacturer FAIR-RITE PRODUCTS
Catalog Cable Ferrites
Description FERRITE 240OHM HINGED 10.16MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206162-0431167281
Manufacturer Fair-Rite Products Corp.
Category Filters-Cable Ferrites
Package Bulk
Product Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 240Ohm @ 100MHz
Inner Dimension 0.400" Dia (10.16mm)
Outer Dimension 0.933" W x 0.461" H (23.70mm x 11.71mm)
Mounting Type Free Hanging
Ultra Librarian 3D Model Ultra Librarian 0431167281 CAD Model

Description

Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.400" Dia (10.16mm) OD 0.933" W x 0.461" H (23.70mm x 11.71mm) Length 1.550" (39.37mm)

You May Also Be Interested in

Leader Tech Inc.
FERRITE CORE 22OHM HINGED 8.64MM
Need more? Email Us
Kemet
FERRITE CORE SOLID 30 X 0.8MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE MULTI-APERTURE
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 2.39MM
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $3.3101
Kemet
FERRITE CORE CLIP 25.4 X 2.6MM
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 161 OHM SOLID 10MM
Lowest to $9.8805
Kemet
FERRITE CORE SOLID 17 X 0.8MM
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $3.3575

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess