EN
  • EN
  • DE

ZCAT3618-2630D-BK

Part No ZCAT3618-2630D-BK
Manufacturer TDK Corporation
Catalog Cable Ferrites
Description FERRITE CORE 30 OHM HINGED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Cable Ferrites
Mfr TDK Corporation
Series ZCAT
Package Bulk
Product Status Active
Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 30Ohm @ 50MHz ~ 500MHz
Material 30
Inner Dimension 1.023" W x 0.051" H (26.00mm x 1.30mm)
Outer Dimension 1.398" W x 0.452" H (35.50mm x 11.50mm)
Ratings -
Mounting Type Free Hanging
Length 0.689" (17.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 1369330-ZCAT3618-2630D-BK
Ultra Librarian 3D Model Ultra Librarian ZCAT3618-2630D-BK CAD Model

Description

The ZCAT3618-2630D-BK is a flat cable ferrite filter manufactured by TDK Corporation.

  • Series: ZCAT
  • Impedance: 30 Ohms @ 50MHz to 500MHz
  • Design: Hinged
  • Inner Dimension - Width: 1.023"
  • Inner Dimension - Height: 0.051"
  • Outer Dimension - Width: 1.398"
  • Outer Dimension - Height: 0.452"
  • Length: 0.689" (17.50mm)
  • Mounting Type: Free Hanging
  • REACH: Unaffected

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE CORE 186 OHM SOLID
Need more? Email Us
Wurth Electronics Inc
WE-FLAT FERRITE FOR FLEXIBLE PRI / Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 0.945" W x 0.031" H (24.00mm x 0.80mm) OD 1.122" W x 0.212" H (28.50mm x 5.38mm) Length 0.866" (22.00mm)
Need more? Email Us
TDK Corporation
FERRITE CORE 35 OHM HINGED
Lowest to $3.4531
Leader Tech Inc.
FERRITE CORE HINGED 0.25" DIA
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Need more? Email Us
Leader Tech Inc.
SPECIAL PURPOSE SHIELD BAR FERRI / Solid Ferrite Core 500Ohm @ 100MHz ID OD 1.000" Dia (25.40mm) Length 5.63" (142.9mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 133 OHM SOLID
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 278 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 278Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.315" Dia (8.00mm) Length 1.181" (30.00mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 250 OHM SOLID
Lowest to $1.8768

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9978 $50.9626
41+ $2.4598 $100.8518
63+ $2.3829 $150.1227
87+ $2.3060 $200.6220
113+ $2.2292 $251.8996
151+ $1.9986 $301.7886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess