EN
  • EN
  • DE

2643000301

Part No 2643000301
Manufacturer FAIR-RITE PRODUCTS
Catalog Cable Ferrites
Description FERRITE CORE 60OHM SOLID 1.30MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Cable Ferrites
Mfr FAIR-RITE PRODUCTS
Package Bulk
Product Status Active
Type Round
Design Solid
Impedance @ Frequency 60Ohm @ 100MHz
Material 43
Inner Dimension 0.051" Dia (1.30mm)
Outer Dimension 0.138" Dia (3.51mm)
Mounting Type Free Hanging
Length 0.236" (5.99mm)
Standard Package 4,500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 9205-2643000301
Ultra Librarian 3D Model Ultra Librarian 2643000301 CAD Model

Description

Product Description: 2643000301

The 2643000301 component is engineered to provide superior electrical performance, suitable for a range of industrial and commercial applications. Its robust construction ensures reliability even in demanding environments.

  • Features and Benefits:
    • Robust design for high stress environments
    • Excellent electrical performance
    • Versatile application potential
    • Long service life
  • Applications/Projects:
    • Power distribution systems
    • Renewable energy projects
    • Heavy-duty machinery
    • Home automation systems
  • Additional Details: The 2643000301 component is specifically designed to meet the rigorous demands of modern electronics, ensuring stability and efficiency across all applications.

You May Also Be Interested in

TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $3.0642
Wurth Electronics Inc
WE-TEMA TOROIDAL EMI SUPPRESSION
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 260OHM HINGED 13.06MM / Hinged (Snap On) Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.514" Dia (13.06mm) OD 1.220" W x 0.600" H (30.99mm x 15.24mm) Length 1.550" (39.37mm)
Lowest to $8.4869
FAIR-RITE PRODUCTS
FERRITE CORE MULTI-APERTURE
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 241 OHM HINGED
Lowest to $8.7314
Murata Electronics North America
FERRITE CORE 59 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 59Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.276" Dia (7.00mm) Length 0.315" (8.00mm)
Lowest to $0.7331
Wurth Electronics Inc
FERRITE CORE 258 OHM SOLID 8MM / Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm)
Lowest to $15.7034
TDK Corporation
FERRITE CORE 35 OHM HINGED
Lowest to $3.4531
Wurth Electronics Inc
FERRITE CORE 20 OHM SOLID
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess