EN
  • EN
  • DE

3078990891

Part No 3078990891
Manufacturer FAIR-RITE PRODUCTS
Catalog Ferrite Cores
Description FERRITE CORE ROD 78
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Type ROD
Material 78
Diameter 0.197" (5.00mm)
Gap Ungapped
Effective Permeability (µe) 29.0
Initial Permeability (µi) 2300
Effective Area (Ae) mm2 19.6
Finish Uncoated
Length 1.378" (35.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1528013-3078990891
Ultra Librarian 3D Model Ultra Librarian 3078990891 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE PS 78 SET
Need more? Email Us
EPCOS (TDK)
FERRITE CORE PQ 3.45UH N49 2PCS
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ETD 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE TOROID 78
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PQ 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ROD 52
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PS SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PQ 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PQ SET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess