The 1M0765RC is a Fairchild/ON Semiconductor integrated power switch designed for offline flyback converters. This device combines a power MOSFET and control circuitry in a single package, simplifying power supply designs and reducing component count. It's optimized for low standby power consumption and high efficiency, making it suitable for various consumer electronics and industrial applications.
Applications:
- Adapters for mobile devices
- Standby power supplies
- Auxiliary power supplies
- Battery chargers
- Small appliances
Features:
- Integrated power MOSFET
- Internal current sensing
- Overvoltage protection
- Overload protection
- Thermal shutdown protection
Benefits:
- Reduced component count and simplified design
- High efficiency and low standby power consumption
- Enhanced system reliability due to integrated protection features
- Improved thermal performance
- Cost-effective power supply solution
Additional Details:
The 1M0765RC typically operates with an input voltage range of 85VAC to 265VAC. It offers built-in protection features such as overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD) to safeguard the power supply and connected devices. The internal current sensing helps to regulate the output voltage and current accurately. It is available in a TO-220 package. The integration of the power MOSFET and control circuitry reduces the overall size and cost of the power supply. The device is designed to meet international safety standards and regulations, ensuring compliance with global requirements.