Product Overview
The 2SC1845 is a renowned NPN bipolar transistor designed for high-voltage low-current applications. This component stands out due to its low noise operation and high gain characteristics, making it ideal for use in high-fidelity audio applications and amplifier configurations.
Features and Benefits
- Exceptional Noise Performance: Ensures minimal distortion, providing clear audio output in amplification applications.
- High Gain: Delivers efficient signal amplification, a crucial feature for audio signal enhancement applications.
- Durable Design: Built to withstand up to 120V of collector-emitter voltage providing robustness in diverse applications.
- Stable Operation: Provides consistent performance across varying temperature ranges, suitable for broad operational environments.
Applications
- High-Fidelity Audio Amplifiers
- Low Noise Preamplifiers
- Signal Amplification Circuits
- Analog Circuit Audios
- Voltage Amplifiers
Additional Details
The 2SC1845 is prized in the field of audio engineering for its superb noise performance and consistent reliability under different conditions, maintaining stability from -55°C to +150°C. This component's collector current capacity is 50mA, with a maximum voltage tolerance of 120V. These specifications make it especially favorable for refined audio applications where clarity and fidelity are paramount. Its slim profile aids in compact circuit designs, supporting ease of deployment within a variety of electronic projects.