EN
  • EN
  • DE

2SC2119

Part No 2SC2119
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036907-2SC2119
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2119 CAD Model

Description

The 2SC2119 is an NPN silicon power transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-power amplification and switching applications, particularly in audio amplifiers and power supplies. Its rugged construction and high breakdown voltage make it a reliable choice for demanding applications.

Applications:

  • Audio Amplifiers: Used in the output stages of high-power audio amplifiers.
  • Switching Power Supplies: Employed in power supplies for efficient voltage regulation and power conversion.
  • Motor Control Circuits: Suitable for controlling the speed and direction of DC motors in industrial and automotive applications.
  • Linear Regulators: Used in linear voltage regulators to provide stable and regulated output voltage.

Features:

  • NPN Silicon Transistor: Provides robust and consistent performance.
  • High Collector Current: Designed to handle large current loads.
  • High Breakdown Voltage: Offers increased reliability and protection against voltage spikes.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.

Benefits:

  • Enhanced Audio Quality: Delivers high-fidelity sound amplification in audio systems.
  • Efficient Power Conversion: Minimizes power loss in switching power supplies.
  • Precise Motor Control: Enables accurate and reliable motor control in various applications.
  • Stable and Reliable Operation: Designed for long-term performance under demanding electrical conditions.

Additional Details:

The 2SC2119 transistor's key specifications include collector-emitter voltage (Vceo), collector current (Ic), power dissipation (Pc), and current gain (hFE). These parameters are crucial for selecting the appropriate transistor for specific applications. The datasheet provides detailed information on the transistor's electrical characteristics, thermal properties, and safe operating area (SOA), which are essential for ensuring optimal performance and preventing device failure. Proper heatsinking is necessary due to its high-power dissipation capabilities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Bi technologies
Need more? Email Us
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Bi technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess