EN
  • EN
  • DE

2SD363R

Part No 2SD363R
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037438-2SD363R
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD363R CAD Model

Description

The 2SD363R is a silicon NPN epitaxial planar transistor designed for audio power amplifier and switching applications. Manufactured by Fairchild/ON Semiconductor, it offers a balance of performance and reliability for various electronic circuit designs.

Applications:

  • Audio power amplifiers in consumer electronics and hi-fi systems
  • Switching regulators and power supplies
  • Motor control circuits
  • General-purpose amplification
  • Relay drivers

Features:

  • High Collector Current: Supports collector currents up to 2A.
  • Low Saturation Voltage: Minimizes power loss and ensures efficient operation.
  • High fT (Transition Frequency): Provides adequate high-frequency performance for audio and switching applications.
  • Epitaxial Planar Construction: Offers improved reliability and consistent performance characteristics.
  • NPN Silicon Transistor: Standard NPN configuration for easy circuit integration.

Benefits:

  • Improved Audio Performance: Enhances audio clarity and power in amplifier circuits.
  • Efficient Switching: Facilitates rapid and efficient switching in power supplies and control circuits.
  • Enhanced Circuit Reliability: Provides stable and dependable performance in diverse applications.
  • Reduced Power Dissipation: Low saturation voltage minimizes heat generation and increases efficiency.
  • Simplified Design: Easy to incorporate into new and existing designs due to its standard NPN configuration.

Technical Specifications:

The 2SD363R features a collector-emitter voltage (VCEO) typically around 60V, a collector current (IC) of 2A, and a power dissipation (PC) rating dependent on the package (typically around 10W). Its transition frequency (fT) is adequate for audio frequencies and some switching applications. The transistor is housed in a TO-126 or similar package. The operating and storage junction temperature range is -55 to +150 °C.

The 2SD363R transistor offers a reliable and efficient solution for audio amplification and switching needs. Its optimized design and specifications make it a suitable choice for a broad spectrum of electronic applications requiring moderate power handling and reliable switching characteristics.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
NXP / Nexperia
Need more? Email Us
Bi technologies
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Infineon Technologies
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess