EN
  • EN
  • DE

54F194FMQB

Part No 54F194FMQB
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212074-54F194FMQB
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F194FMQB CAD Model

Description

The 54F194FMQB is a 4-bit Bi-Directional Universal Shift Register manufactured by Fairchild/ON Semiconductor. This device is a high-speed, fully synchronous shift register capable of performing parallel-to-serial and serial-to-parallel data conversions. Due to its robust design and wide operating temperature range, it is commonly used in military and aerospace applications.

Applications:

  • Military and aerospace systems
  • Serial-to-parallel and parallel-to-serial data conversion
  • Data storage and manipulation
  • Sequence generation
  • Digital delay lines

Features:

  • 4-bit bi-directional shift register: Handles 4 bits of data and can shift data in either direction.
  • Synchronous operation: All operations are synchronized to a single clock input.
  • Parallel load capability: Allows parallel data to be loaded into the register.
  • Asynchronous clear: Provides an asynchronous reset capability.
  • High-speed operation: Offers fast shifting and loading speeds.
  • Wide operating temperature range: Suitable for extreme environments.

Benefits:

  • Versatile data manipulation capabilities.
  • Reliable operation in harsh environments.
  • Fast data conversion and processing.
  • Simplified system design with synchronous operation.

Additional Details:

The 54F194FMQB operates from a 5V power supply. Key specifications include a typical clock frequency and propagation delays in the nanosecond range. The device has serial inputs for shifting data in either direction, parallel inputs for loading data, and an asynchronous clear input for resetting the register. The FMQB designation indicates a specific military-grade package. Consult the ON Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and packaging information. Proper power supply bypassing is recommended for stable operation.

You May Also Be Interested in

Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Panjit
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Averlogic
You deserve it
Need more? Email Us
Generic
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention