EN
  • EN
  • DE

54LS08DMQB

Part No 54LS08DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231937-54LS08DMQB
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS08DMQB CAD Model

Description

The 54LS08DMQB is a Quad 2-Input AND Gate from the 54LS series of logic gates. Manufactured by Fairchild/ON Semiconductor, this device performs the logical AND function for each of its four independent gates. Each gate has two inputs and one output. The output is HIGH only when both inputs are HIGH; otherwise, the output is LOW. The 54LS series is characterized by its low power consumption and Schottky-clamped transistors for improved switching speed compared to standard TTL devices, making it suitable for a wide range of digital logic applications, especially where power efficiency is important.

Applications

  • Digital Logic Circuits
  • Data processing
  • Control systems
  • Signal gating
  • Address decoding

Features

  • Quad 2-Input AND Gates
  • Low Power Consumption
  • Schottky Clamped Transistors
  • High Noise Immunity
  • Wide Operating Voltage Range

Benefits

  • Efficient logic operations with minimal power usage
  • Improved switching speed due to Schottky technology
  • Reliable performance in noisy environments
  • Versatile application due to wide voltage range
  • Reduced system power consumption, leading to longer battery life in portable devices

Additional Details

The 54LS08DMQB operates over a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL voltage levels. The output can drive up to 10 standard TTL loads. The device is available in a surface-mount package, allowing for high-density board layouts. Its low power consumption makes it ideal for battery-powered devices and systems where thermal management is critical. The Schottky clamping diodes prevent saturation of the transistors, resulting in faster switching times and improved performance in high-speed applications. The device is commonly used in computers, instrumentation, and control systems where basic logic functions are required.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Amd
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Fuji Electric
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Microchip Technology
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess