EN
  • EN
  • DE

74HCT373MTCX

Part No 74HCT373MTCX
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815928-74HCT373MTCX
Ultra Librarian 3D Model Ultra Librarian 74HCT373MTCX CAD Model

Description

The 74HCT373MTCX is an octal D-type transparent latch with 3-state outputs manufactured by Fairchild/ON Semiconductor. This device is designed as a high-speed CMOS logic latch, ideal for applications requiring temporary data storage and interfacing with microprocessor systems. The 3-state outputs enable multiple devices to share a common data bus, improving data transfer efficiency.

Applications:

  • Microprocessor Systems: Interfacing microprocessors with memory and peripheral devices.
  • Data Buffering: Temporarily storing data during data transfer operations.
  • Address Latching: Capturing address signals for memory access.
  • Memory Interfacing: Providing a convenient interface between memory and other system components.
  • Data Bus Isolation: Isolating sections of a data bus to prevent conflicts and improve performance.

Features:

  • Octal D-Type Latch: Contains eight independent D-type latches in a single package.
  • 3-State Outputs: The outputs can be in a high, low, or high-impedance state.
  • High-Speed CMOS: Provides fast switching speeds and low power consumption.
  • TTL Compatibility: Input logic levels are compatible with TTL voltage levels.
  • Wide Operating Voltage Range: Typically operates from 4.5V to 5.5V.

Benefits:

  • Efficient Data Handling: Simplifies data storage and transfer in digital systems.
  • Improved System Performance: High-speed operation allows for quick and efficient data processing.
  • Reduced Component Count: Integrating eight latches into a single package reduces board space.
  • TTL Compatibility: Facilitates easy interfacing with TTL logic circuits.
  • Low Power Consumption: Reduces overall power consumption in the system.

Additional Details:

The 74HCT373MTCX is characterized by its propagation delay, quiescent current, and operating voltage range. The 3-state outputs are controlled by an Output Enable (OE) input, which, when high, places the outputs in a high-impedance state, effectively disconnecting the latch from the bus. Data is latched when the Latch Enable (LE) input is high and the data at the D inputs is transferred to the outputs. When LE goes low, the data is latched and remains stored. The device is provided in a surface-mount SOIC (Small Outline Integrated Circuit) package which allows for efficient use of board space and automated assembly. Its TTL-compatible inputs and CMOS technology make it a versatile component for a wide range of applications, including computer systems, industrial control, and data acquisition systems.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6801 $51.0075
180+ $0.5580 $100.4400
280+ $0.5406 $151.3680
385+ $0.5231 $201.3935
495+ $0.5057 $250.3215
665+ $0.4534 $301.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,786 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess