EN
  • EN
  • DE

74HCT280D,653

Part No 74HCT280D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Parity Generators and Checkers
Description IC 9-BIT GEN/CHKER 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HCT
Packaging Reel package
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 765501-74HCT280D,653
Popularity Medium
Supply and Demand Status Balance
Family Name 74HCT280
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 74HCT280D,653 CAD Model

Description

The Nexperia USA Inc. 765501-74HCT280D,653 is a 9-bit parity generator/checker integrated circuit (IC) that operates at a supply voltage of 4.5 V ~ 5.5 V.

  • Series: 74HCT
  • Popularity: Medium
  • Family Name: 74HCT280
  • Package: 14-SOIC (0.154", 3.90mm Width)
  • Manufacturer Package: 14-SO
  • Application: Integrated circuits (ICs)
  • Alternative Parts: 74HCT280N, 74HCT280N,652, 74HCT280DB,112
  • Halogen-Free: Yes
  • Country of Origin: Thailand
  • Estimated EOL Date: 2029

You May Also Be Interested in

Rochester Electronics
TIME BASE GENERATOR CMOS PDIP14
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $1.0093
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
Lowest to $0.7510
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL
Need more? Email Us
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2633 $50.0270
465+ $0.2161 $100.4865
720+ $0.2093 $150.6960
990+ $0.2026 $200.5740
1,280+ $0.1958 $250.6240
1,710+ $0.1756 $300.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess