EN
  • EN
  • DE

74LCX128MTCX

Part No 74LCX128MTCX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040461-74LCX128MTCX
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LCX128MTCX CAD Model

Description

The 74LCX128MTCX is a low-voltage CMOS quad 2-input NOR gate with 5V tolerant inputs from Fairchild Semiconductor (now ON Semiconductor). This device is designed for high-speed, low-power operation in a variety of digital logic applications. The 5V tolerant inputs allow the device to interface with 5V logic circuits while operating at a lower supply voltage, typically 3.3V.

Applications

  • High-speed logic circuits
  • Data transmission systems
  • Address decoding
  • Buffer circuits
  • Interface between 5V and 3.3V logic systems

Features

  • Low Voltage Operation: Operates at a supply voltage of 2.0V to 3.6V, reducing power consumption.
  • 5V Tolerant Inputs: Allows interfacing with 5V logic without additional level translation.
  • High-Speed Performance: Provides fast propagation delays for high-speed operation.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Quad 2-Input NOR Gate: Contains four independent 2-input NOR gates in a single package.

Benefits

  • Improved System Performance: High-speed operation enhances the overall performance of the digital system.
  • Reduced Power Consumption: Low voltage operation and low power dissipation extend battery life in portable devices.
  • Simplified Interfacing: 5V tolerant inputs simplify the design of mixed-voltage systems.
  • Space Saving: Quad gate design reduces the number of components required, saving board space.
  • Increased Reliability: Robust design ensures reliable operation in a variety of environmental conditions.

Additional Details

The 74LCX128MTCX is commonly available in a TSSOP (Thin Shrink Small Outline Package), which allows for high-density mounting on printed circuit boards. The device is specified to operate over a wide temperature range, typically -40°C to +85°C. Electrical characteristics include low input capacitance and low output impedance. The propagation delay is typically in the nanosecond range. Detailed specifications, including voltage and current ratings, switching characteristics, and package dimensions, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Generic
Need more? Email Us
Infineon Technologies
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bi technologies
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess