The 74VCX32MTCX is a quad 2-input OR gate manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device is designed for high-speed, low-power operation and is commonly used in a variety of digital logic applications where the OR function is required. The device features overvoltage tolerant inputs and outputs, making it suitable for mixed-voltage environments. It comes in a TSSOP14 (Thin Shrink Small Outline Package) for space-saving board design.
Applications
- Digital logic circuits
- Data selection
- Address decoding
- Control logic
- Signal routing
- Level translation
Features
- Quad 2-input OR gates
- High-speed operation (propagation delay typically 3.5ns)
- Low power consumption (ICC typically 2μA)
- Overvoltage tolerant inputs and outputs (up to 5.5V)
- Wide operating voltage range (1.65V to 5.5V)
- TSSOP14 package for space-saving
Benefits
- Provides the OR function for digital logic circuits
- Enables high-speed data processing
- Reduces power consumption in battery-powered devices
- Facilitates level translation between different voltage domains
- Allows for compact board design
Additional Details
The 74VCX32MTCX operates over a wide voltage range, making it compatible with various logic families. The overvoltage tolerant inputs and outputs protect the device from damage due to voltage spikes or miswiring. The low power consumption extends battery life in portable applications. The TSSOP14 package provides a compact footprint for space-constrained designs. The device's high-speed operation ensures that it can keep up with the demands of modern digital systems. ON Semiconductor's commitment to quality ensures that the 74VCX32MTCX delivers reliable performance in a wide range of applications.