EN
  • EN
  • DE

74VHCT74AMXSOP39

Part No 74VHCT74AMXSOP39
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040701-74VHCT74AMXSOP39
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHCT74AMXSOP39 CAD Model

Description

The 74VHCT74AMXSOP39 is a high-speed, low-power dual D-type flip-flop with preset and clear from ON Semiconductor (formerly Fairchild Semiconductor). This device utilizes advanced silicon-gate CMOS technology to achieve the high-speed performance of bipolar logic, while retaining the low-power consumption of CMOS. It is designed for use in a wide range of digital applications requiring reliable and efficient data storage and manipulation.

Applications:

  • Registers and Counters
  • Shift Registers
  • Data Buffering
  • Memory Address Decoding
  • Control Circuits

Features:

  • High Speed: Propagation delay times comparable to advanced bipolar logic.
  • Low Power Dissipation: Operates with significantly reduced power consumption compared to bipolar devices.
  • Wide Operating Voltage Range: Functions reliably over a supply voltage range of 4.5V to 5.5V.
  • Schmitt Trigger Action: On clock inputs, providing improved noise immunity.
  • Preset and Clear Inputs: Allow for asynchronous initialization and resetting of the flip-flops.
  • SOP-14 Package: Small Outline Package suitable for surface mount technology.

Benefits:

  • Improved System Performance: High speed operation allows for faster processing and data transfer.
  • Reduced Power Consumption: Minimizes energy usage, leading to longer battery life in portable devices and lower operating costs.
  • Enhanced Noise Immunity: Schmitt trigger inputs provide reliable operation in noisy environments.
  • Simplified System Design: Preset and clear inputs enable easy initialization and control.
  • Compact Footprint: SOP package saves board space.

Additional Details:

The 74VHCT74AMXSOP39 consists of two independent D-type flip-flops with individual data, clock, set, and reset inputs. Information at the D input is transferred to the Q output on the positive-going edge of the clock pulse. The preset and clear inputs are active-low asynchronous inputs that override the clock and data inputs, allowing the flip-flops to be set or reset independently. The device is designed to interface directly with HC, HCT, and TTL logic families. Operating temperature range is -40°C to +85°C. The outputs are capable of driving 15 LSTTL loads.

You May Also Be Interested in

Bi technologies
Need more? Email Us
TE Connectivity
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Bi technologies
Lowest to $1.2869
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess