The BZX79C2V4 is a silicon planar Zener diode in a small hermetically sealed glass package. It is designed to provide voltage regulation in various electronic circuits. This diode is part of the BZX79 series, known for its reliable performance and compact size.
Applications:
- Voltage stabilization
- Clipping circuits
- Overvoltage protection
- Reference voltage generation
Features:
- Silicon planar technology
- Small hermetically sealed glass package
- High surge current capability
- Tight voltage tolerance
Benefits:
- Provides stable voltage regulation
- Protects sensitive components from overvoltage
- Easy to integrate into circuits due to its small size
- Reliable performance in various operating conditions
Technical Specifications:
- Zener Voltage (Vz): Typically 2.4V
- Power Dissipation: Typically 500 mW
- Operating Temperature Range: -65°C to +200°C
- Zener Current (Iz): Specified in datasheet, depends on required voltage and power
- Package: DO-35
The BZX79C2V4 zener diode is commonly used in a wide range of electronic devices, including power supplies, communication equipment, and consumer electronics. Its robust design and stable characteristics make it a popular choice for voltage regulation and protection applications.